Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
Product Length | 12.7mm, .5in |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Screw |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Bag |
実装方法 | Bag |
RF Interface | SMA |
Connector System | Cable-to-Cable |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Cable Type | RG 405 |
2002 5016 00 RF Interface: SMA RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Jack .25" 6.35 mm | Coax Connector | Part Number: 1050859-1 | Internal Number: 1050859-1 | TE Connectivity | TE Store |
Rf/Coaxial, Sma Jack, Straight, Solder | Newark Electronics |
Conn SMA RCP 0Hz to 18GHz Solder ST Cable Mount Gold Over Copper | Avnet America |
Straight Cable Mount SMA Connector, jack, Solder Termination RG405 | TE Connectivity 1050859-1 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1050859-1?
Additional datasheets, footprints and schematics for 1050859-1 are listed on our Part Details page. You can also find images and similar parts to 1050859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050859-1 fall under?
The 1050859-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050859-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050859-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 1050859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050859-1 often in real-time on the comparison pages.
What if I can't find stock of 1050859-1?
You can fill out our help required form which you can use to request a quote for 1050859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.