Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2052-1300-02 |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold over Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 9.53mm, .375in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Flange |
Operating Frequency | 18GHz |
Number of Panel Mounting Holes | 2 |
Dielectric Material | PTFE Fluorocarbon |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMA |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
RF Connectors/Coaxial Connectors 2052 1300 02 | Rapid Electronics |
TE Connectivity - AMP SMA Jack 50Ohm Straight Flanged Panel M | Distrelec |
2052 1300 02 |Amp Te Connectivity 1052534-1 | Newark Electronics |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Flange Mount Gold Over Copper | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1052534-1?
Additional datasheets, footprints and schematics for 1052534-1 are listed on our Part Details page. You can also find images and similar parts to 1052534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052534-1 fall under?
The 1052534-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052534-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052534-1 have stock available?
Authorised distributors including Richardson RFPD, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1052534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052534-1 often in real-time on the comparison pages.
What if I can't find stock of 1052534-1?
You can fill out our help required form which you can use to request a quote for 1052534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.