Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
506
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
84
in stock
|
Buy Now | |
RS Americas
from US$2.73
|
10
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
element14
from US$3.09
|
-
|
Buy Now | |
Boersig
from US$3.32
|
-
|
Buy Now | |
TE Store
from US$5.72
|
-
|
Buy Now | |
Farnell
from US$3.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Insulation | With |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Silver |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Gasket Material | Silicone Rubber |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Method | Box |
Packaging Quantity | 50 |
実装方法 | Box |
Connector System | Cable-to-Cable |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Cable Type | URM 95, Raychem 5026A1331, Raychem 5026A1631, Raychem 5026A1318, RG 188A, Raychem 5026C1309, Raychem 5026D1028, Raychem CLFH-316, RG 316, Raychem 5026D1424, Raychem EPD 26995Q, RG 174A |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
BNC straight plug,crimp, Ag, RG174,RG188 | RS |
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337430-0 | Newark Electronics |
Greenpar crimp straight, Ag, plug-RG174 | TE Connectivity 1-1337430-0 | RS Americas |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Silver Individual | Avnet America |
RF COAX CONN, BNC PLUG, 50 OHM, CABLE | element14 |
Special Order: BNC Str Plg Hex 50Ohm Silver Pltd RG174A RF Interface: BNC RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Plug .572" 14.53 mm | Coax Connector | Part Number: 1-1337430-0 | Internal Number: 1-1337430-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1337430-0?
Additional datasheets, footprints and schematics for 1-1337430-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337430-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337430-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337430-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337430-0 fall under?
The 1-1337430-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337430-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337430-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337430-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337430-0 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Avnet America and element14 have stock available or on a lead time for 1-1337430-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337430-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337430-0?
You can fill out our help required form which you can use to request a quote for 1-1337430-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.