Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.64
|
1,700
in stock
|
Buy Now | |
TE Store
from US$13.03
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$10.36
|
479
in stock
|
Buy Now | |
element14
from US$13.79
|
479
in stock
|
Buy Now | |
Farnell
from US$8.26
|
479
in stock
|
Buy Now | |
Avnet America
from US$9.04
|
-
|
Buy Now | |
RS Americas
from US$8.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Gold |
Body Material | Stainless Steel |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
Flats Dimension | 8.0 A/F |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 16.51mm, .65in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Solder |
Operating Frequency | 26GHz |
Coupling Nut Plating Material | Gold |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Stainless Steel |
Grade | Professional |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMA |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | KX 22A, RG 316, KX 3B, RG 188A, RG 174A, URM 95 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMA RG174A/U cable clamp straight plug | RS |
SMA STR PLG S/CLMP RG174 GSS RF Interface: SMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Plug .25" 6.35 mm | TE Connectivity | TE Store |
Rf/Coaxial, Sma Plug, Straight, 50 Ohm, Clamp | Newark Electronics |
RF COAXIAL, SMA, STRAIGHT PLUG, 50OHM | element14 |
Conn SMA PL 0Hz to 18GHz 50Ohm Solder ST Cable Mount Gold Over Nickel Over Copper Individual | Avnet America |
Straight 50Ohm Cable Mnt SMA Conn, Plug, Solder Term RG174 A/U, RG188 A/U, RG316/U | TE Connectivity 1-1478908-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1478908-0?
Additional datasheets, footprints and schematics for 1-1478908-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478908-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478908-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478908-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478908-0 fall under?
The 1-1478908-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478908-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478908-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478908-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478908-0 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1478908-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478908-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478908-0?
You can fill out our help required form which you can use to request a quote for 1-1478908-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.