Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Copper |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 21.6mm, .85in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Retractable Collar |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Detent | Without |
Operating Frequency | 6GHz |
Comment | Captured Center Contact |
Dielectric Material | PTFE |
Lockwasher Plating Material | Nickel |
実装方法 | Package |
Packaging Method | Package |
RF Interface | SMA |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Clamp |
Cable Type | RG 195 |
Operating Temperature Range | -40 – 95°C, -40 – 203°F |
Where can I find additional details, specifications and documents for a 1050999-3?
Additional datasheets, footprints and schematics for 1050999-3 are listed on our Part Details page. You can also find images and similar parts to 1050999-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050999-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050999-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050999-3 fall under?
The 1050999-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050999-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050999-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050999-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050999-3 have stock available?
There is no stock from authorised distributors for 1050999-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050999-3 often in real-time on the comparison pages.
What if I can't find stock of 1050999-3?
You can fill out our help required form which you can use to request a quote for 1050999-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.