1362564-1 RF & Coax Connectors by TE Connectivity

2231 5007 10,SMA CONN (2231-50

Status: Active
Series: -
RoHS: Unknown
Aliases: 2231-5007-10
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cable Connector Orientation Straight
Body Material Brass
Body Plating Material Nickel
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Brass
Ferrule Material Copper Alloy
Connector Product Type Connector Assembly
RF Connector Mated Outer Diameter (Approximate) .25in, 6.35mm
Product Length 1.743in, 44.27mm
Impedance 50Ω
Detent Without
RF Connector Coupling Mechanism Screw
Connector Mounting Type Panel
RF Contact Captivation Method Mechanical
Operating Frequency 26GHz
Dielectric Material TFE Fluorocarbon
Additional Features Shrink Tubing
Coupling Nut Base Material Brass
Coupling Nut Plating Material Nickel
Packaging Method Package
実装方法 Package
Connector Seal Type Gasket
RF Connector Style Plug
Sealable Yes
RF Interface SMA
Connector System Cable-to-Board
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 165°C, -85 – 329°F
Cable Type MA318

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1362564-1?

Additional datasheets, footprints and schematics for 1362564-1 are listed on our Part Details page. You can also find images and similar parts to 1362564-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1362564-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1362564-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1362564-1 fall under?

The 1362564-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1362564-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1362564-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1362564-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1362564-1 have stock available?

There is no stock from authorised distributors for 1362564-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1362564-1 often in real-time on the comparison pages.

What if I can't find stock of 1362564-1?

You can fill out our help required form which you can use to request a quote for 1362564-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay