Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2701-7941-00 |
Prices starting from US$27.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$33.78
|
672
in stock
|
Buy Now | |
Rapid Electronics
from US$31.51
|
672
in stock
|
Buy Now | |
Chip One Stop
from US$27.00
|
672
in stock
|
Buy Now | |
Distrelec
from US$43.85
|
672
in stock
|
Buy Now | |
RS Americas
from US$28.59
|
-
|
Buy Now | |
element14
from US$36.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Finish | Plated |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
Product Length | .437in, 11.1mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 27GHz |
Gasket Material | Silicone Rubber |
Dielectric Material | PTFE Fluorocarbon |
Coupling Nut Plating Material | Gold |
Coupling Nut Base Material | Stainless Steel |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
RF Interface | SMA |
Connector Seal Type | Gasket |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Cable Type | RG 402 Semi-Rigid |
2701 7941 00 |Amp Te Connectivity 1056227-1 | Newark Electronics |
TE Connectivity 2701 7941 00 RF SMA Connector 1 Contact( | Distrelec |
TE | RS Americas |
RF/COAXIAL, SMA PLUG, STR, 50OHM, SOLDER | element14 |
Conn SMA PL 0Hz to 27GHz 50Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG402 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 27GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1056227-1?
Additional datasheets, footprints and schematics for 1056227-1 are listed on our Part Details page. You can also find images and similar parts to 1056227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056227-1 fall under?
The 1056227-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1056227-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056227-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1056227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056227-1 often in real-time on the comparison pages.
What if I can't find stock of 1056227-1?
You can fill out our help required form which you can use to request a quote for 1056227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.