1-1337433-0 RF & Coax Connectors by TE Connectivity

BNC RM BHJ Hex 50Ohm Nickel Pltd RG58C/U

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.31

Distributor Stock
Logo for RS
RS
from US$6.33
296
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.26
2,819
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.50
2,819
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.06
2,819
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.39
2,819
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.87
22
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.31
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material Brass
Body Plating Material Nickel
Cable Connector Orientation Straight
Port Configuration Single Port
Number of Positions 1
Number of Coaxial Contacts 1
Crimp Type Hex
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Brass
Panel Cutout 12 x 12.9mm D-Shape
Panel Thickness (Recommended) 2 – 5mm, .078 – .197in
RF Connector Mated Outer Diameter (Approximate) .572in, 14.529mm
Impedance 50Ω
Detent Without
RF Connector Coupling Mechanism Bayonet
Connector Mounting Type Panel
Panel Mount Feature Type Hex Nut
RF Contact Captivation Method Mechanical
Panel Attachment Style Rear Mount
Operating Frequency 4GHz
Dielectric Material PTFE
Grade Professional
Flange and Thread Material Brass
Lockwasher Material Mild Steel
Gasket Material Silicone Rubber
Military Style Number UG-1804/U
Lockwasher Plating Material Nickel
Packaging Quantity 50
Packaging Method Box
実装方法 Box
RF Connector Style Jack
RF Interface BNC
Connector Seal Type Gasket
Sealable Yes
Connector System Cable-to-Panel
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 165°C, -85 – 329°F
Cable Type Raychem EPD 71169Q, RG 58C, Raychem 5021D1831, Raychem 5021D1331, URM 43, RG 141A, URM 76, Raychem 5021M1631


Alternative Descriptions

Bnc Rm Bhj Hex 50Ohm Nickel Pltd Rg58C/U |Greenpar Te Connectivity 1-1337433-0 | Newark Electronics
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec
BNC,strt,jack,crimp,50ohm,rear mnt,RG58C | RS
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Gold Individual | Avnet America
BNC, strt, jack, crimp,50ohm, rear mnt, RG58C | TE Connectivity 1-1337433-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1337433-0?

Additional datasheets, footprints and schematics for 1-1337433-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337433-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1337433-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337433-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1337433-0 fall under?

The 1-1337433-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1337433-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337433-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1337433-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1337433-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1-1337433-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1337433-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1337433-0?

You can fill out our help required form which you can use to request a quote for 1-1337433-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay