Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2058-5484-00 |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
Product Length | .65in, 16.51mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Screw & Hole Thread Size | 13153 |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount, Front Mount |
Operating Frequency | 18GHz |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Bag |
実装方法 | Bag |
RF Interface | SMA |
Connector System | Cable-to-Panel |
Sealable | No |
RF Connector Style | Jack |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1053293-1?
Additional datasheets, footprints and schematics for 1053293-1 are listed on our Part Details page. You can also find images and similar parts to 1053293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053293-1 fall under?
The 1053293-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1053293-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053293-1 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 1053293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053293-1 often in real-time on the comparison pages.
What if I can't find stock of 1053293-1?
You can fill out our help required form which you can use to request a quote for 1053293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.