Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.72
|
789
in stock
|
Buy Now | |
TE Store
from US$3.35
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
789
in stock
|
Buy Now | |
element14
from US$2.58
|
789
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$4.09
|
25
in stock
|
Buy Now | |
Distrelec
from US$4.33
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
Boersig
from US$3.11
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | Without |
Body Material | Zinc |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Panel Thickness (Recommended) | .046 – .25in, 1.17 – 6.35mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Front Mount |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Comment | Includes solder terminal and jam nut |
Dielectric Material | VALOX |
Packaging Quantity | 100 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
RF Interface | BNC |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
BNC SOLDER JACK RECEPTACLE RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5227169-7 | Internal Number: 5227169-7 | TE Connectivity | TE Store |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER | element14 |
Connectors BULKHEAD SOLDER JACK | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
BNC Series 50 Ohm Straight Jack, Female Socket PCB Connector | Future Electronics |
Conn BNC RCP 50Ohm Solder Cup ST Panel Mount Gold Carton | Avnet America |
Straight 50Ohm Bulkhead Bulkhead Fitting BNC Conn, jack, Solder Termination Nickel | TE Connectivity 5227169-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5227169-7?
Additional datasheets, footprints and schematics for 5227169-7 are listed on our Part Details page. You can also find images and similar parts to 5227169-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227169-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227169-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227169-7 fall under?
The 5227169-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227169-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227169-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227169-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227169-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5227169-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227169-7 often in real-time on the comparison pages.
What if I can't find stock of 5227169-7?
You can fill out our help required form which you can use to request a quote for 5227169-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.