Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0113
|
15,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0086
|
680,000
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
580,975
in stock
|
Buy Now | |
Future Electronics
from US$0.0070
|
64,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
33,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.0117
|
23,950
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
16,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
3,947
in stock
|
Buy Now | |
Farnell
from US$0.0200
|
3,947
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0211
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.0152
|
-
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now | |
Avnet Asia
from US$0.0175
|
-
|
Buy Now | |
Boersig
from US$0.0150
|
-
|
Buy Now | |
Sager
from US$0.0110
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Length | .071in, 1.8mm |
---|---|
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 19.68µin, .5µm |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4.5A |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | .2µm |
Width | .256 in, 6.5 mm |
Accepts Wire Insulation Diameter Range | 1.3 – 1.7mm, .051 – .067in |
Wire Size | .13 – .36mm², 26 – 22AWG |
Height | 2.15mm, .084in |
Centerline (Pitch) | .098in, 2.5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
RECEPTACLE CONTACT ECONOMY PO | TTI Europe |
EP 2.5 RCPT CONTACT, 26-22 AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 2110989-1 | Internal Number: 2110989-1 | TE Connectivity | TE Store |
Bright Tin Plated EP 2.5 Receptacle Contact 26 - 22 AWG Socket | Future Electronics |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
TE Connectivity - AMP WTB Cont EP 2.5 RCPT Cont 26-22 AWG | Distrelec |
EP 2.5 Receptacle Contact 26-22 AWG | RS |
CONTACT, RECEPTACLE, 22-26AWG | element14 |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Economy Power 2.5 PCB Conn Contact, Female, Crimp, Tin Plating 22 to 26 AWG | TE Connectivity 2110989-1 | RS Americas |
Headers & Wire Housings EP 2.5 22-26 AWG HSG W/LCH AND TABS | Sager |
Where can I find additional details, specifications and documents for a 2110989-1?
Additional datasheets, footprints and schematics for 2110989-1 are listed on our Part Details page. You can also find images and similar parts to 2110989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2110989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2110989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2110989-1 fall under?
The 2110989-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2110989-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2110989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2110989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2110989-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 2110989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2110989-1 often in real-time on the comparison pages.
What if I can't find stock of 2110989-1?
You can fill out our help required form which you can use to request a quote for 2110989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.