Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
88,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
16,770
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
5,590
in stock
|
Buy Now | |
TE Store
from US$0.08
|
3,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0470
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon GF |
Number of Rows | 1 |
Number of Positions | 6 |
Height | 2.51mm, .099in |
Length | 14.4mm, .5669in |
Centerline (Pitch) | 2.5mm, .098in |
Mating Retention Type | Latching |
Packaging Quantity | 800 |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP 2.5 TPA Retainer 6 Pos | Heilind Electronics |
EP 2.5 TPA Retainer, 6 Pos Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: Nylon GF Number of Positions: 6 Operating Temperature (Max): 221 °F TPA (Terminal Position Assurance) Black Nylon GF 6 | Connector Hardware | Part Number: 1969443-6 | Internal Number: 1969443-6 | TE Connectivity | TE Store |
EP 2.5 TPA Retainer 6 way | RS |
Terminal Position Assurance, 6 Position | Newark Electronics |
6 Position 2.5 mm TPA (Terminal Position Assurance) Black Retainer | Future Electronics |
Connector Accessories Retainer 6 POS Nylon 66 Black | Avnet America |
Where can I find additional details, specifications and documents for a 1969443-6?
Additional datasheets, footprints and schematics for 1969443-6 are listed on our Part Details page. You can also find images and similar parts to 1969443-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969443-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969443-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969443-6 fall under?
The 1969443-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1969443-6 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969443-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969443-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969443-6 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, TE Store and RS have stock available or on a lead time for 1969443-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969443-6 often in real-time on the comparison pages.
What if I can't find stock of 1969443-6?
You can fill out our help required form which you can use to request a quote for 1969443-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.