Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0183
|
23,700
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
125,262
in stock
|
Buy Now | |
Chip One Stop
from US$0.0227
|
64,000
in stock
|
Buy Now | |
element14
from US$0.0250
|
23,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
1,399
in stock
|
Buy Now | |
Future Electronics
from US$0.0156
|
-
|
Buy Now | |
Avnet America
from US$0.0204
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0224
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Length | .504in, 12.8mm |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 7.49mm, .295in |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 4.5A |
Wire Contact Termination Area Plating Material Finish | Matte |
Wire Size | .13 – .36mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.3 – 1.7mm, .051 – .067in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
UL Rating | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Quantity | 8000 |
Packaging Method | Box & Carton |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL, PIN, LANCELESS, 22-26 AWG, EP2 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Pin Tin 250 VAC | Connector Contact | Part Number: 2238007-1 | Internal Number: 2238007-1 | TE Connectivity | TE Store |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
TERMINAL, PIN, LANCELESS, 22-26 AWG, EP2 | TE Connectivity 2238007-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2238007-1?
Additional datasheets, footprints and schematics for 2238007-1 are listed on our Part Details page. You can also find images and similar parts to 2238007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238007-1 fall under?
The 2238007-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2238007-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238007-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 2238007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238007-1 often in real-time on the comparison pages.
What if I can't find stock of 2238007-1?
You can fill out our help required form which you can use to request a quote for 2238007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.