Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
131
in stock
|
Buy Now | |
TE Store
from US$0.08
|
91,799
in stock
|
Buy Now | |
Future Electronics
from US$0.0260
|
28,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
15,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.0478
|
14,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,900
in stock
|
Buy Now | |
element14
from US$0.09
|
12,900
in stock
|
Buy Now | |
Farnell
from US$0.06
|
12,900
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 4.5A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
コネクタの高さ | 8mm |
Connector Length | 14.8mm, .5826in |
Wire Size | .13 – .33mm², 26 – 22AWG |
Connector Width | .377in, 9.58mm |
Connector Height | .315in, 8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
CSA Certified | Pending |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Retention Type | Latch |
For Use With | Header Assemblies |
Circuit Application | Power |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 600 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP 2.5 TPA Housing, 5 Pos Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 1969442-5 | Internal Number: 1969442-5 | .098" | TE Connectivity | TE Store |
5 Position 1 Row 2.5 mm Wire-Board Economy Power Connector Plug Housing | Future Electronics |
Connector Housing, Rcpt, 5Pos, 2.5Mm Rohs Compliant: Yes |Te Connectivity 1969442-5 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 5POS, 2.5MM | element14 |
EP 2.5 TPA Housing 5 way | RS |
Conn Housing PL 5 POS 2.5mm Crimp ST Cable Mount | Avnet America |
EP 2.5 TPA Housing, 5 Pos | TE Connectivity 1969442-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Economy Power 2.5 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | Economy Power 2.5 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1969442-5?
Additional datasheets, footprints and schematics for 1969442-5 are listed on our Part Details page. You can also find images and similar parts to 1969442-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969442-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969442-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969442-5 fall under?
The 1969442-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969442-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969442-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969442-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969442-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Powell Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 1969442-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969442-5 often in real-time on the comparison pages.
What if I can't find stock of 1969442-5?
You can fill out our help required form which you can use to request a quote for 1969442-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.