Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.32 |
10,400
|
Buy Now | |
TE Store | US$0.35 |
10,559
|
Buy Now | |
Newark Electronics | US$0.34 |
10,400
|
Buy Now | |
Rapid Electronics | US$0.28 |
10,400
|
Buy Now | |
Chip One Stop | US$0.33 |
10,400
|
Buy Now | |
Future Electronics | US$0.33 |
-
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
Boersig | US$0.29 |
-
|
Buy Now | |
Farnell | US$0.40 |
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Current Rating (Max) | 4.2A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Finish | Bright |
Connector Length | 17.5mm, .689in |
Connector Height | .346in, 8.8mm |
コネクタの高さ | 8.8mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.4mm, .133in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
5 POS EP 2.5 HDR, GLOW WIRE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 1744418-5 | Internal Number: 1744418-5 | TE Connectivity | TE Store |
Headers&wire Housings 5 Pos Ep 2.5 Hdr Glow Wire |Amp Te Connectivity 1744418-5 | Newark Electronics |
Headers&Wire Housings 5 POS EP 2.5 HDR GLOW WIRE | Rapid Electronics |
TE Connectivity - AMP PCB Conn 5 P EP 2.5 HDR GLOW WIRE | Distrelec |
5 Position Single Row 2.5 mm Pitch Through Hole Male Pin Shrouded Connector | Future Electronics |
Conn Shrouded Header HDR 5 POS 2.5mm Solder ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1744418-5?
Additional datasheets, footprints and schematics for 1744418-5 are listed on our Part Details page. You can also find images and similar parts to 1744418-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744418-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744418-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744418-5 fall under?
The 1744418-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744418-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744418-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744418-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744418-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1744418-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744418-5 often in real-time on the comparison pages.
What if I can't find stock of 1744418-5?
You can fill out our help required form which you can use to request a quote for 1744418-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.