Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
4,418
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4,418
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
4,418
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
4,418
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 5 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 4.5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Connector Height | 7.6mm, .299in |
コネクタの高さ | 7.6mm |
Wire Size | 26 – 20AWG, .13 – .6mm² |
Connector Length | .688in, 17.5mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | White |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment Type | Boardlock |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.2mm, .125in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Header Housing Assy, Ep 2.5 Ra, 5 Pos. |Amp Te Connectivity 1744426-5 | Newark Electronics |
Header Housing Assy EP 2.5 RA 5 Pos. | Rapid Electronics |
TE Connectivity - AMP PCB Con Header Housing Assy EP 25 RA 5 P | Distrelec |
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM | Farnell |
5 Position 1 Row 2.5 mm Wire to Board Economy Power Right Angle Pin Header Plug | Future Electronics |
Conn Shrouded Header HDR 5 POS 2.5mm Crimp RA Cable Mount Bag/Box | Avnet America |
Econ Power 2.5 SER,2.5mm Pitch 5Way 1 Row RightAngle PCB Header, Solder Term,4.5A | TE Connectivity 1744426-5 | RS Americas |
Special Order: Header Housing Assy, EP 2.5 RA, 5 Pos. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 1744426-5 | Internal Number: 1744426-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1744426-5?
Additional datasheets, footprints and schematics for 1744426-5 are listed on our Part Details page. You can also find images and similar parts to 1744426-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744426-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744426-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744426-5 fall under?
The 1744426-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744426-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744426-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744426-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744426-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1744426-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744426-5 often in real-time on the comparison pages.
What if I can't find stock of 1744426-5?
You can fill out our help required form which you can use to request a quote for 1744426-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.