Prices starting from US$0.0230
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
No stock
|
Buy Now | |
Avnet Asia | US$0.0374 |
24,000
|
Buy Now | |
TE Store | US$0.09 |
10,309
|
Buy Now | |
Rapid Electronics | US$0.08 |
3,110
|
Buy Now | |
Chip One Stop | US$0.08 |
3,110
|
Buy Now | |
Newark Electronics | US$0.0230 |
2
|
Buy Now | |
Future Electronics | US$0.05 |
-
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
RS Americas | US$0.12 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now |
Material | Nylon GF |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Height | 2.51mm, .099in |
Length | 11.9mm, .468in |
Centerline (Pitch) | .098in, 2.5mm |
Mating Retention Type | Latching |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessories Retainer 5 POS Nylon 66 Black | Avnet Asia |
EP 2.5 TPA Retainer, 5 Pos Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: Nylon GF Number of Positions: 5 Operating Temperature (Max): 221 °F TPA (Terminal Position Assurance) Black Nylon GF 5 | Connector Hardware | Part Number: 1969443-5 | Internal Number: 1969443-5 | TE Connectivity | TE Store |
Headers&Wire Housings 5Pos EP 2.5 TPA Retainer | Rapid Electronics |
Terminal Position Assurance, 5 Position | Newark Electronics |
5 Position 2.5 mm TPA (Terminal Position Assurance) Black Retainer | Future Electronics |
EP 2.5 TPA Retainer, 5 Pos | TE Connectivity 1969443-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1969443-5?
Additional datasheets, footprints and schematics for 1969443-5 are listed on our Part Details page. You can also find images and similar parts to 1969443-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969443-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969443-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969443-5 fall under?
The 1969443-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1969443-5 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969443-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969443-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969443-5 have stock available?
Authorised distributors including Avnet Asia, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 1969443-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969443-5 often in real-time on the comparison pages.
What if I can't find stock of 1969443-5?
You can fill out our help required form which you can use to request a quote for 1969443-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.