2132781-3 Power Connectors by TE Connectivity

03P EP-II HOUSING, NATURAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
3,903
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.29
53,482
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
24,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
3,903
in stock
Buy Now
Logo for element14
element14
from US$0.13
3,903
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.24
32
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.19
-
Buy Now
Logo for Boersig
Boersig
from US$0.11
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 3
Contact Layout Inline
Contact Current Rating (Max) 6.5A
Contact Base Material Phosphor Bronze
Contact Retention Without
Height .433in, 11mm
Length 12.44mm, .489in
Accepts Wire Insulation Diameter Range 1.7 – 3mm, .067 – .118in
Width 13.3mm, .524in
Operating Voltage 600VAC
Housing Material Nylon
Centerline (Pitch) .156in, 3.96mm
Housing Color Natural
UL Flammability Rating UL 94V-0
Glow Wire Rating Standard Part - Not Glow Wire
Mating Retention Type Latch, Locking Latch
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power & Signal
Packaging Quantity 1000
Packaging Method Bag
Housing Type Receptacle
Contact Type Socket
Connector System Wire-to-Board
Sealable No
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

03P EP-II HOUSING, NATURAL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 2132781-3 | Internal Number: 2132781-3 | 3.96 mm | TE Connectivity | TE Store
3 Position 2 Row 3.96 mm Wire-Board Economy Power II Receptacle Housing | Future Electronics
3 POS. EP II HOUSING NATURAL | TTI Europe
Connector, Rcpt, 3Pos, 1Row, 3.96Mm | Newark Electronics
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM | element14
Conn Housing RCP 3 POS 3.96mm Crimp ST Cable Mount | Avnet America
Economy Power II Receptacle Housing 3way | TE Connectivity 2132781-3 | RS Americas
TE Connectivity - AMP PWR CONN 03P EP-II HOUSING NATURAL | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2132781-3?

Additional datasheets, footprints and schematics for 2132781-3 are listed on our Part Details page. You can also find images and similar parts to 2132781-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2132781-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132781-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2132781-3 fall under?

The 2132781-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2132781-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2132781-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2132781-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2132781-3 have stock available?

Authorised distributors including TE Store, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 2132781-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2132781-3 often in real-time on the comparison pages.

What if I can't find stock of 2132781-3?

You can fill out our help required form which you can use to request a quote for 2132781-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay