Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
Contact Type | Socket |
Contact Layout | Inline |
Connector Length | 1.17114in, 29.8mm |
Connector Height | 5.7mm, .22401in |
コネクタの高さ | 5.7mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Header Assembly : 213223-() And 2132415-() |
Circuit Application | Power |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
11 Pos Ep 2.5 Hsg, Glow Wire |Te Connectivity 1-1744417-1 | Newark Electronics |
Conn Housing RCP 11 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744417-1?
Additional datasheets, footprints and schematics for 1-1744417-1 are listed on our Part Details page. You can also find images and similar parts to 1-1744417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744417-1 fall under?
The 1-1744417-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1744417-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744417-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-1744417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744417-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1744417-1?
You can fill out our help required form which you can use to request a quote for 1-1744417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.