Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 17 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 4.5A |
Contact Type | Socket |
Wire Size | .13 – .33mm², 26 – 22AWG |
Connector Width | 9.58mm, .377in |
Connector Length | 44.8mm, 1.7637in |
Connector Height | .315in, 8mm |
コネクタの高さ | 8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Pending |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Header Assemblies |
実装方法 | Bag |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ep 2.5 Tpa Housing, 17 Pos |Te Connectivity 1-1969442-7 | Newark Electronics |
17 Position Single Row 2.5 mm Pitch Economy Power Plug Housing Connector | Future Electronics |
Conn Housing PL 17 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1969442-7?
Additional datasheets, footprints and schematics for 1-1969442-7 are listed on our Part Details page. You can also find images and similar parts to 1-1969442-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969442-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969442-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969442-7 fall under?
The 1-1969442-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1969442-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969442-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969442-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969442-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1969442-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969442-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1969442-7?
You can fill out our help required form which you can use to request a quote for 1-1969442-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.