Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0452
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
48,150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
16,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0452
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon GF |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 8 |
Height | 2.51mm, .099in |
Length | .7638in, 19.4mm |
Centerline (Pitch) | .098in, 2.5mm |
Mating Retention Type | Latching |
実装方法 | Bag |
Packaging Quantity | 800 |
Packaging Method | Bag |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP 2.5 TPA Retainer 8 Pos | Heilind Electronics |
Headers&Wire Housings EP 2.5 TPA RETAINER 8 POS | Rapid Electronics |
Terminal Position Assurance, 8 Position | Newark Electronics |
8 Position 2.5 mm TPA (Terminal Position Assurance) Black Retainer | Future Electronics |
Connector Accessories Retainer 8 POS Nylon 66 Black | Avnet America |
Special Order: EP 2.5 TPA Retainer, 8 Pos Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: Nylon GF Number of Positions: 8 Operating Temperature (Max): 221 °F TPA (Terminal Position Assurance) Black Nylon GF 8 | Connector Hardware | Part Number: 1969443-8 | Internal Number: 1969443-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969443-8?
Additional datasheets, footprints and schematics for 1969443-8 are listed on our Part Details page. You can also find images and similar parts to 1969443-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969443-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969443-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969443-8 fall under?
The 1969443-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1969443-8 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969443-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969443-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969443-8 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 1969443-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969443-8 often in real-time on the comparison pages.
What if I can't find stock of 1969443-8?
You can fill out our help required form which you can use to request a quote for 1969443-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.