1-1969443-1 Part Information

Details for 1-1969443-1 by TE Connectivity

Connectors>PCB Connectors>PCB Connector Accessories>PCB Connector Hardware>PCB Latches, Locks & Retainers

Part Downloads

Featured content from Farnell

Part Specifications

Material Nylon GF
Color Black
Number of Positions 11
Number of Rows 1
Height 2.51mm, .099in
Length 1.0591in, 26.9mm
Centerline (Pitch) .098in, 2.5mm
Mating Retention Type Latching
実装方法 Bag
Packaging Method Bag
Packaging Quantity 800
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Connector System Wire-to-Board
Connector & Contact Retention Accessory Type TPA (Terminal Position Assurance)
Product Type Accessory
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L950
Global Product Line: 101
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • EP 2.5 TPA Retainer, 11 Pos | Newark Electronics
  • Connector Accessories Retainer 11 POS Nylon 66 Black | Avnet America
  • Connector Accessories Retainer 11 POS Nylon 66 Black | Avnet Europe
  • Connector Accessories Retainer 11 POS Nylon 66 Black | Avnet Asia
  • EP 2.5 TPA Retainer, 11 Pos Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in TPA (Terminal Position Assurance) Wire-to-Board 11 2.5 mm | PCB Latch & Lock & Retainer | Part Number: 1-1969443-1 | Internal Number: 1-1969443-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1969443-1?

Additional datasheets, footprints and schematics for 1-1969443-1 are listed in our Part Details tab. You can also find the 1-1969443-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1969443-1 in the Pricing & Inventory tab next to part details. You can view 1-1969443-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1969443-1 fall under?

The 1-1969443-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.

Can I view similar or alternative parts?

You can view similar parts to 1-1969443-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969443-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1969443-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-1969443-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, Avnet Asia and TE Store have stock available or on a lead time for 1-1969443-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1969443-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1969443-1?

You can fill out our help required form which you can use to request a quote for 1-1969443-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1969443-1

Loading...
Loading Results for 1-1969443-1