Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
82,236
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
27,412
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 4.5A |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
コネクタの高さ | 8mm |
Connector Width | .377in, 9.58mm |
Connector Length | 27.3mm, 1.0748in |
Connector Height | 8mm, .315in |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
CSA Certified | Pending |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Header Assemblies |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP 2.5 TPA Housing 10 Pos | Heilind Electronics |
Headers&wire Housings Ep 2.5 Tpa Housing 10 Pos |Amp Te Connectivity 1-1969442-0 | Newark Electronics |
TE Connectivity - AMP Connector EP 2.5 TPA Housing 10 P | Distrelec |
10 Position 2.5 mm Pitch Rectangular Plug Housing connector | Future Electronics |
Conn Housing PL 10 POS 2.5mm Crimp ST Cable Mount | Avnet America |
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1ROW | element14 |
Special Order: EP 2.5 TPA Housing, 10 Pos Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-1969442-0 | Internal Number: 1-1969442-0 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1969442-0?
Additional datasheets, footprints and schematics for 1-1969442-0 are listed on our Part Details page. You can also find images and similar parts to 1-1969442-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969442-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969442-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969442-0 fall under?
The 1-1969442-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1969442-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969442-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969442-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969442-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1969442-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969442-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1969442-0?
You can fill out our help required form which you can use to request a quote for 1-1969442-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.