Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
8,362
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,362
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
8,362
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
8,362
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Nylon GF |
---|---|
Color | Black |
Number of Positions | 12 |
Number of Rows | 1 |
Height | 2.51mm, .099in |
Length | 1.1575in, 29.4mm |
Centerline (Pitch) | 2.5mm, .098in |
Mating Retention Type | Latching |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 600 |
Product Type | Accessory |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ep 2.5 Tpa Retainer, 12 Pos |Amp Te Connectivity 1-1969443-2 | Newark Electronics |
EP 2.5 TPA Retainer 12 Pos | Rapid Electronics |
TE Connectivity EP 2.5 TPA Retainer 12 Pos Connector Accessory Glass Filled Polyamide | Distrelec |
Connector Accessories Retainer 12 POS Nylon 66 Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-1969443-2?
Additional datasheets, footprints and schematics for 1-1969443-2 are listed on our Part Details page. You can also find images and similar parts to 1-1969443-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969443-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969443-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969443-2 fall under?
The 1-1969443-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1-1969443-2 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969443-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969443-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969443-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1969443-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969443-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1969443-2?
You can fill out our help required form which you can use to request a quote for 1-1969443-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.