Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Nylon GF |
Number of Rows | 1 |
Number of Positions | 13 |
Height | 2.51mm, .099in |
Length | 1.255in, 31.9mm |
Centerline (Pitch) | 2.5mm, .098in |
Mating Retention Type | Latching |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 600 |
Product Type | Accessory |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ep 2.5 Tpa Retainer, 13 Pos |Amp Te Connectivity 1-1969443-3 | Newark Electronics |
EP 2.5 TPA Retainer, 13 Pos Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: Nylon GF Number of Positions: 13 Operating Temperature (Max): 221 °F TPA (Terminal Position Assurance) Black Nylon GF 13 | Connector Hardware | Part Number: 1-1969443-3 | Internal Number: 1-1969443-3 | TE Connectivity | TE Store |
Connector Accessories Retainer 13 POS Nylon 66 Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-1969443-3?
Additional datasheets, footprints and schematics for 1-1969443-3 are listed on our Part Details page. You can also find images and similar parts to 1-1969443-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969443-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969443-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969443-3 fall under?
The 1-1969443-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1-1969443-3 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969443-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969443-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969443-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and Avnet Asia have stock available or on a lead time for 1-1969443-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969443-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1969443-3?
You can fill out our help required form which you can use to request a quote for 1-1969443-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.