Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,101
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.55
|
3,834
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,101
in stock
|
Buy Now | |
element14
from US$0.21
|
2,101
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Retention | Without |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6.5A |
Contact Layout | Inline |
Length | 24.32mm, .957in |
Accepts Wire Insulation Diameter Range | 1.7 – 3mm, .067 – .118in |
Height | .433in, 11mm |
Width | .524in, 13.3mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
6 Position 2 Row 3.96 mm Wire-Board Economy Power II Receptacle Housing | Future Electronics |
06P EP-II HOUSING, NATURAL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 2132781-6 | Internal Number: 2132781-6 | 3.96 mm | TE Connectivity | TE Store |
Connector, Rcpt, 6Pos, 1Row, 3.96Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM | element14 |
Conn Housing RCP 6 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Circular Connector, 06P EP-II HOUSING, NATURAL Economy Power II Series | TE Connectivity 2132781-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2132781-6?
Additional datasheets, footprints and schematics for 2132781-6 are listed on our Part Details page. You can also find images and similar parts to 2132781-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132781-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132781-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132781-6 fall under?
The 2132781-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2132781-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132781-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132781-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132781-6 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2132781-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132781-6 often in real-time on the comparison pages.
What if I can't find stock of 2132781-6?
You can fill out our help required form which you can use to request a quote for 2132781-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.