Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon GF |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 16 |
Height | .099in, 2.51mm |
Length | 39.4mm, 1.5512in |
Centerline (Pitch) | 2.5mm, .098in |
Mating Retention Type | Latching |
Packaging Method | Bag |
Packaging Quantity | 600 |
実装方法 | Bag |
Product Type | Accessory |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Ep 2.5 Tpa Retainer |Amp Te Connectivity 1-1969443-6 | Newark Electronics |
Connector Accessories Retainer 16 POS Nylon 66 Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-1969443-6?
Additional datasheets, footprints and schematics for 1-1969443-6 are listed on our Part Details page. You can also find images and similar parts to 1-1969443-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969443-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969443-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969443-6 fall under?
The 1-1969443-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1-1969443-6 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969443-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969443-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969443-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-1969443-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969443-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1969443-6?
You can fill out our help required form which you can use to request a quote for 1-1969443-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.