Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
5,678
in stock
|
Buy Now | |
TE Store
from US$0.28
|
10,438
in stock
|
Buy Now | |
element14
from US$0.22
|
5,678
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
3,923
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
1,655
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
168
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 39.37µin, .8µm, 31.49µin, 1µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 8A |
Width | .377in, 9.58mm |
Mating Post Length | 7.78mm, .306in |
Length | 19.09mm, .7516in |
Height | .472in, 12mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 400 |
Packaging Method | Bag |
Contact Type | Tab, Pin |
Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
04P EP SHRD HDR ASMY, WHITE Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1877285-4 | Internal Number: 1877285-4 | 3.96 mm | TE Connectivity | TE Store |
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM | element14 |
Circular Connector 04P EP SHRD HDR ASMY WHITE | TE Connectivity 1877285-4 | RS Americas |
4 Position 3.96 mm Pitch Single Row Through Hole Male Pin Header Connector | Future Electronics |
Wtb Conn, Header, 4Pos, 1Row, 3.96Mm | Newark Electronics |
Conn Shrouded Header HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1877285-4?
Additional datasheets, footprints and schematics for 1877285-4 are listed on our Part Details page. You can also find images and similar parts to 1877285-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877285-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877285-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877285-4 fall under?
The 1877285-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877285-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877285-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877285-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877285-4 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 1877285-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877285-4 often in real-time on the comparison pages.
What if I can't find stock of 1877285-4?
You can fill out our help required form which you can use to request a quote for 1877285-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.