Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
9,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
9,294
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
9,294
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
9,294
in stock
|
Buy Now | |
Farnell
from US$0.57
|
7,600
in stock
|
Buy Now | |
TE Store
from US$0.44
|
2,562
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Design | Round |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Mating Post Length | 3.6mm, .142in |
Contact Type | Pin |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4.2A |
コネクタの高さ | 8.8mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | 6.4mm, .252in |
Connector Height | 8.8mm, .346in |
Connector Length | 32.5mm, 1.28in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | White |
Housing Material | PBT |
CSA Certified | No |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 300 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ep 2.5 12Pos Vrt Hdr Shrouded W/Boss |Amp Te Connectivity 1-2132230-2 | Newark Electronics |
EP 2.5 12POS VRT HDR SHROUDED W/BOSS | Rapid Electronics |
TE Connectivity EP2.5 Shrouded HDR ASSY 12P VE Board Con | Distrelec |
EP2.5 SHROUDED HDR ASSY 12P VE | Farnell |
EP2.5 Shrouded HDR ASSY 12P VE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 12 | PCB Header & Receptacle | Part Number: 1-2132230-2 | Internal Number: 1-2132230-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 12 POS 2.5mm Solder ST Thru-Hole Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2132230-2?
Additional datasheets, footprints and schematics for 1-2132230-2 are listed on our Part Details page. You can also find images and similar parts to 1-2132230-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2132230-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2132230-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2132230-2 fall under?
The 1-2132230-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2132230-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2132230-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2132230-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2132230-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2132230-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2132230-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2132230-2?
You can fill out our help required form which you can use to request a quote for 1-2132230-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.