Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.38
|
5,488
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
5,488
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
5,488
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
5,488
in stock
|
Buy Now | |
Farnell
from US$0.73
|
4,400
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 9 |
Number of Rows | 1 |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 80 – 200µin, 2 – 5µm |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.2A |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2.032µm |
Contact Type | Pin |
Connector Height | .299in, 7.6mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 7.6mm |
Connector Width | 12.6mm, .4961in |
Connector Length | .931in, 23.65mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
CSA Certified | Pending |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.2mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Hdr Assy |Amp Te Connectivity 1744446-9 | Newark Electronics |
Headers & Wire Housings Hdr Assy | Rapid Electronics |
TE Connectivity Hdr Assy EP 2.5 RA 9 Pos. GW Headers & W | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
HDR ASSY, EP 2.5 RA, 9 POS., GW | Avnet America |
Where can I find additional details, specifications and documents for a 1744446-9?
Additional datasheets, footprints and schematics for 1744446-9 are listed on our Part Details page. You can also find images and similar parts to 1744446-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744446-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744446-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744446-9 fall under?
The 1744446-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744446-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744446-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744446-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744446-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1744446-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744446-9 often in real-time on the comparison pages.
What if I can't find stock of 1744446-9?
You can fill out our help required form which you can use to request a quote for 1744446-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.