Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0013
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0280
|
28,800
in stock
|
Buy Now | |
TE Store
from US$0.09
|
21,228
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
9,701
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
3,233
in stock
|
Buy Now | |
Chip One Stop
from US$0.0013
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Length | .58164in, 14.8mm |
コネクタの高さ | 5.7mm |
Connector Height | .22401in, 5.7mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Header Assembly : 213223-() And 2132415-() |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Bag |
実装方法 | Bag |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EP 2.5 Series 5 Position 2.5 mm Pitch Receptacle Housing Rectangular Connector | Future Electronics |
5 POS EP 2.5 HSG, GLOW WIRE Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 1744417-5 | Internal Number: 1744417-5 | .098" | TE Connectivity | TE Store |
5 POS EP 2.5 HSG GLOW WIRE | Heilind Electronics |
5 Pos Ep 2.5 Hsg, Glow Wire Rohs Compliant: Yes |Te Connectivity 1744417-5 | Newark Electronics |
Conn Housing RCP 5 POS 2.5mm Crimp ST Cable Mount | Avnet America |
5 POS EP 2.5 HSG, GLOW WIRE | TE Connectivity 1744417-5 | RS Americas |
CONNECTOR HOUSING, RCPT, 5POS, 2.5MM | element14 |
Where can I find additional details, specifications and documents for a 1744417-5?
Additional datasheets, footprints and schematics for 1744417-5 are listed on our Part Details page. You can also find images and similar parts to 1744417-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744417-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744417-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744417-5 fall under?
The 1744417-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1744417-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744417-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744417-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744417-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for 1744417-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744417-5 often in real-time on the comparison pages.
What if I can't find stock of 1744417-5?
You can fill out our help required form which you can use to request a quote for 1744417-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.