Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 16 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | 5.7mm, .22401in |
Connector Length | 42.3mm, 1.66239in |
コネクタの高さ | 5.7mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Header Assembly : 213223-() And 2132415-() |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
16 Pos Ep 2.5 Hsg, Glow Wire |Amp Te Connectivity 1-1744417-6 | Newark Electronics |
16 POS EP 2.5 HSG GLOW WIRE | Rapid Electronics |
TE Connectivity 16 POS EP 2.5 HSG GLOW WIRE Headers & Wi | Distrelec |
Conn Housing RCP 16 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744417-6?
Additional datasheets, footprints and schematics for 1-1744417-6 are listed on our Part Details page. You can also find images and similar parts to 1-1744417-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744417-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744417-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744417-6 fall under?
The 1-1744417-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1744417-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744417-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744417-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744417-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-1744417-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744417-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1744417-6?
You can fill out our help required form which you can use to request a quote for 1-1744417-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.