Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | 5.7mm, .22401in |
Connector Length | .77814in, 19.8mm |
コネクタの高さ | 5.7mm |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power |
For Use With | Header Assembly : 213223-() And 2132415-() |
実装方法 | Bag |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings 7 Pos Ep 2.5 Hsg Glow Wire |Amp Te Connectivity 1744417-7 | Newark Electronics |
Headers&Wire Housings 7 POS EP 2.5 HSG GLOW WIRE | Rapid Electronics |
TE Connectivity 7 POS EP 2.5 HSG GLOW WIRE Board Connect | Distrelec |
Conn Housing RCP 7 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1744417-7?
Additional datasheets, footprints and schematics for 1744417-7 are listed on our Part Details page. You can also find images and similar parts to 1744417-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744417-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744417-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744417-7 fall under?
The 1744417-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1744417-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744417-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744417-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744417-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1744417-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744417-7 often in real-time on the comparison pages.
What if I can't find stock of 1744417-7?
You can fill out our help required form which you can use to request a quote for 1744417-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.