Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
7,202
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
5,100
in stock
|
Buy Now | |
Boersig
from US$0.64
|
3,525
in stock
|
Buy Now | |
Heilind Electronics
from US$1.28
|
2,468
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
2,400
in stock
|
Buy Now | |
TE Store
from US$1.40
|
1,463
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,038
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.28
|
576
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
481
in stock
|
Buy Now | |
CoreStaff
from US$0.32
|
389
in stock
|
Buy Now | |
element14
from US$0.73
|
248
in stock
|
Buy Now | |
Conrad
from US$1.41
|
224
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Number of Cavities | 12 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Width | 12.53mm, .493in |
Length | 35.79mm, 1.409in |
Height | .897in, 22.8mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Polyester GF |
Housing Color | Black |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Plug Housing & Header |
Packaging Quantity | 150 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Row-to-Row Spacing | .2in, 5.08mm |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 3000 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity - AMP Connector DYNAMIC 3100 REC HSG 12P DBL | Distrelec |
DYNAMIC 3100 REC HSG 12P DBL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 12 | Dynamic 3100 Rec And Tab Hsg | Part Number: 178289-6 | Internal Number: 178289-6 | .15" | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Dynamic Series DYNAMIC 3100 REC HSG 12PDBL | TE Connectivity 178289-6 | RS Americas |
RCPT CONNECTOR HOUSING, GF POLYESTER | element14 |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 12 POS 3.81mm Crimp ST Cable Mount Bag | Avnet Abacus |
12 Positions Dual Row 3.81 mm Pitch Female Socket Receptacle Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100D Series |
---|---|
Connector Mounting | - |
Rectangular Shell Size | - |
For Use With | Dynamic D-3000 Series Socket Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Positions | 12Ways |
Pitch Spacing | 3.81mm |
Where can I find additional details, specifications and documents for a 178289-6?
Additional datasheets, footprints and schematics for 178289-6 are listed on our Part Details page. You can also find images and similar parts to 178289-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178289-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178289-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178289-6 fall under?
The 178289-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178289-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178289-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 178289-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178289-6 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Boersig, Heilind Electronics and Distrelec have stock available or on a lead time for 178289-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178289-6 often in real-time on the comparison pages.
What if I can't find stock of 178289-6?
You can fill out our help required form which you can use to request a quote for 178289-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.