Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.14
|
630
in stock
|
Buy Now | |
Rapid Electronics
from US$10.24
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$9.92
|
630
in stock
|
Buy Now | |
Distrelec
from US$9.93
|
630
in stock
|
Buy Now | |
TE Store
from US$10.79
|
64
in stock
|
Buy Now | |
Future Electronics
from US$8.53
|
-
|
Buy Now | |
Avnet America
from US$8.02
|
-
|
Buy Now | |
RS Americas
from US$13.22
|
-
|
Buy Now | |
element14
from US$10.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated, RS-232, size 3 connector, for 0.15-0.4mm²-[26-22 ] AWG wire select loaded positions 1-8, 15, 17, 20 and 22, Plug P/N 747740-1, Receptacle P/N 747741-1, gold flash contacts. |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Connector Style | Plug |
Shell Size | 3 |
D-Sub Standard Connectors B25P Idc 30-26Awg |Amp Te Connectivity 1-745496-9 | Newark Electronics |
D-Sub Standard Connectors B25P IDC 30-26AWG | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug IDC | Distrelec |
D SUB CONN, PLUG, 25POS, DB, IDC/IDT | Farnell |
PLUG ASSY,25P,HDE,MS Connector & Housing Type: Plug Solid Wire Size: 30 – 26 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Plug 30 – 26 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745496-9 | Internal Number: 1-745496-9 | TE Connectivity | TE Store |
HDE20 Series 25 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
PLUG ASSY,25P, HDE, MS, IDC D-Sub Connectors | TE Connectivity 1-745496-9 | RS Americas |
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG | element14 |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-745496-9?
Additional datasheets, footprints and schematics for 1-745496-9 are listed on our Part Details page. You can also find images and similar parts to 1-745496-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745496-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745496-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745496-9 fall under?
The 1-745496-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745496-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745496-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745496-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745496-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-745496-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745496-9 often in real-time on the comparison pages.
What if I can't find stock of 1-745496-9?
You can fill out our help required form which you can use to request a quote for 1-745496-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.