Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.02
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$9.01
|
305
in stock
|
Buy Now | |
Rapid Electronics
from US$7.07
|
305
in stock
|
Buy Now | |
Chip One Stop
from US$6.84
|
305
in stock
|
Buy Now | |
Farnell
from US$9.99
|
250
in stock
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
RS Americas
from US$10.72
|
-
|
Buy Now | |
Boersig
from US$7.29
|
-
|
Buy Now |
Number of Signal Positions | 7 |
---|---|
Seal Type | Wire Entry Seal |
Reverse Numbering | Without |
Number of Power Positions | 0 |
Number of Positions | 7 |
Contact Current Rating (Max) | 5.9A |
Reverse Gender | Standard |
Wire Size | 30 – 18AWG |
Accepts Wire Insulation Diameter Range | .059 – .11in, 1.5 – 2.39mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94 V-0 |
Shell Size | 11 |
Housing Material | Thermoplastic |
Housing Color | Black |
Mating Retention | With |
Mating Alignment | With |
Screw & Hole Thread Size | 3/4-20 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Housing Type | Plug |
Sealable | Yes |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn Plug Size 11 7 Pos Std Key |Amp Te Connectivity 1445818-3 | Newark Electronics |
Standard Circular Conn PLUG SIZE 11 7 POS STD KEY | Rapid Electronics |
TE Connectivity PLUG 11-7 LG INS STD KEY Standard Circul | Distrelec |
CIRCULAR CONNECTOR, PLUG, 7POS, CABLE | Farnell |
Conn Housing RCP 7 POS ST | Avnet America |
Plug, 11-7, Lg Ins, Std Key | TE Connectivity 1445818-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1445818-3?
Additional datasheets, footprints and schematics for 1445818-3 are listed on our Part Details page. You can also find images and similar parts to 1445818-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445818-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445818-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445818-3 fall under?
The 1445818-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445818-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445818-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445818-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445818-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1445818-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445818-3 often in real-time on the comparison pages.
What if I can't find stock of 1445818-3?
You can fill out our help required form which you can use to request a quote for 1445818-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.