Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
15,762
in stock
|
Buy Now | |
TE Store
from US$0.64
|
28,024
in stock
|
Buy Now | |
element14
from US$0.39
|
23,283
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
21,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
18,008
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
14,400
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
12,375
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
9,141
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
8,800
in stock
|
Buy Now | |
Boersig
from US$0.42
|
7,771
in stock
|
Buy Now | |
Conrad
from US$0.78
|
4,965
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
4,678
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,523
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
RS
from US$0.76
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Cavities | 3 |
---|---|
Number of Rows | 1 |
Preloaded | No |
Number of Positions | 3 |
Contact Layout | Inline |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Height | 22.8mm, .897in |
Length | 29.7mm, 1.169in |
Width | 7.15mm, .281in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | LR7189 |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Series Number | 3000 |
Connector Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 3200 REC HSG 3P SGL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 3 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-178128-3 | Internal Number: 1-178128-3 | .2" | TE Connectivity | TE Store |
HOUSING, PLUG/SOCKET, FOR D-3200S CONN | element14 |
Headers&Wire Housings 3P RCPT HSG | Rapid Electronics |
Connector Housing, Receptacle, 3 Position, 5.08Mm | Newark Electronics |
REC HSG 3P - S (D-3200) | TTI Europe |
TE Connectivity Headers & Wire Housings 3P RCPT HSG | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 3 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Headers & Wire Housing 3P RCPT | RS |
Connector Housing, Receptacle, 3-Position, Female Socket, D-3200S Dynamic Series | TE Connectivity 1-178128-3 | RS Americas |
Headers & Wire Housings 3P RCPT HSG | Sager |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3200 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 5.08mm |
For Use With | D-3200S Dynamic Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-178128-3?
Additional datasheets, footprints and schematics for 1-178128-3 are listed on our Part Details page. You can also find images and similar parts to 1-178128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178128-3 fall under?
The 1-178128-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178128-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178128-3 have stock available?
Authorised distributors including TE Store, element14, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for 1-178128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178128-3 often in real-time on the comparison pages.
What if I can't find stock of 1-178128-3?
You can fill out our help required form which you can use to request a quote for 1-178128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.