Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.65
|
No stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
83
in stock
|
Buy Now | |
TE Store
from US$12.43
|
41
in stock
|
Buy Now | |
Avnet America
from US$9.48
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$13.17
|
-
|
Buy Now | |
Future Electronics
from US$11.09
|
-
|
Buy Now | |
RS Americas
from US$10.80
|
-
|
Buy Now | |
Boersig
from US$10.68
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Plating Material | Nickel over Copper |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω, 75Ω |
RF Connector Coupling Mechanism | Snap-Fit |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Outer Contact Plating Material | Gold over Nickel |
Grade | Mil-Type |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Cable Type | RG 316, RG 174, RG 188 |
PLUG,CABLE,RTANG,SMB,NI PLTD RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω 75 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 414002-3 | Internal Number: 414002-3 | TE Connectivity | TE Store |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp RA Cable Mount Gold Over Nickel | Avnet America |
Plug,cable,rtang,smb,ni Pltd |Amp Te Connectivity 414002-3 | Newark Electronics |
Standard Right Angle Crimp Quick Connect/Disconnect SMB RF Plug Connector | Future Electronics |
Connector, SMB, 50 Ohms, Right Angle, Nickel over Copper, Brass, Teflon, Crimp | TE Connectivity 414002-3 | RS Americas |
TE Connectivity - AMP SMB Plug 50Ohm 75Ohm Right Angle Cable M | Distrelec |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414002-3?
Additional datasheets, footprints and schematics for 414002-3 are listed on our Part Details page. You can also find images and similar parts to 414002-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414002-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414002-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414002-3 fall under?
The 414002-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414002-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414002-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 414002-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414002-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for 414002-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414002-3 often in real-time on the comparison pages.
What if I can't find stock of 414002-3?
You can fill out our help required form which you can use to request a quote for 414002-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.