Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,848.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,979.35
|
No stock
|
Buy Now | |
Distrelec
from US$2,071.62
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,848.75
|
-
|
Buy Now | |
Avnet America
from US$1,942.14
|
-
|
Buy Now | |
RS Americas
from US$1,877.81
|
-
|
Buy Now | |
element14
from US$1,865.60
|
-
|
Buy Now | |
Boersig
from US$2,311.09
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Power Type | Electric, Battery, Manual |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
TE Connectivity - AMP Crimp Tool CCII PIDG STRATO 24-20 ASSY | Distrelec |
Crimp Tool, Ratchet, 20Awg Contact | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Electric, Manual CERTI-CRIMP II, Straight Action Hand Too | Avnet America |
Certi Crimp Application Hand Tool, Strato, 24-20 | TE Connectivity 1901611-2 | RS Americas |
CRIMP TOOL, RATCHET, 20AWG CONTACT | element14 |
CCII PIDG STRATO 24-20 ASSY | Boersig |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 190 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | PIDG STRATO-THERM 20AWG Contacts |
Product Range | Te Connectivity / Amp 190 |
Where can I find additional details, specifications and documents for a 1901611-2?
Additional datasheets, footprints and schematics for 1901611-2 are listed on our Part Details page. You can also find images and similar parts to 1901611-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1901611-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1901611-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1901611-2 fall under?
The 1901611-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1901611-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1901611-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1901611-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1901611-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1901611-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1901611-2 often in real-time on the comparison pages.
What if I can't find stock of 1901611-2?
You can fill out our help required form which you can use to request a quote for 1901611-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.