Plating Material | Nickel, Copper |
---|---|
Weight per Piece | 10g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Size | 509 – 1290CMA, .3 – .6mm², 22 – 20AWG |
Tongue Thickness | .64mm, .025in |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Overall Length | .775in, 19.685mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Operating Temperature Range | 550°F, 288°C |
TERMINAL,PIDG PTFE R 22-20 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 20 AWG Wire Size: .3 – .6 mm² Wire Size: 509 – 1290 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 22 – 20 AWG .3 – .6 mm² 509 – 1290 CMA | Ring Terminal | Part Number: 50831 | Internal Number: 50831 | TE Connectivity | TE Store |
Terminal,pidg Ptfe R 22-20 4 |Amp Te Connectivity 50831 | Newark Electronics |
PIDG Ring Tongue Terminal 20-22AWG 19.65mm 7.13mm Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 50831?
Additional datasheets, footprints and schematics for 50831 are listed on our Part Details page. You can also find images and similar parts to 50831 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50831 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50831 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50831 fall under?
The 50831 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50831 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50831 you can contact the distributor directly for product support, shipping queries etc.
Is the 50831 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50831 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 50831.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50831 often in real-time on the comparison pages.
What if I can't find stock of 50831?
You can fill out our help required form which you can use to request a quote for 50831 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.