Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.02
|
909
in stock
|
Buy Now | |
Future Electronics
from US$3.72
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
909
in stock
|
Buy Now | |
element14
from US$4.01
|
909
in stock
|
Buy Now | |
Avnet America
from US$3.26
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$4.67
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$6.52
|
20
in stock
|
Buy Now | |
Distrelec
from US$4.79
|
20
in stock
|
Buy Now | |
TTI Europe
from US$3.21
|
-
|
Buy Now | |
TE Store
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .68g |
---|---|
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 1290CMA, 22 – 20AWG, .3 – .6mm² |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Overall Length | .775in, 19.7mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | Yes |
Stud Size | M3.5, #6 |
Shape Description | RING-052 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 288°C, 550°F |
PIDG 22-20 AWG 6 Stud Straight Closed Barrel Insulated Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #6, Crimp, Green | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, GREEN | element14 |
PIDG Ring Tongue Terminal 20-22AWG 19.65mm 7.13mm Nickel Loose Piece | Avnet America |
Terminals STRATOTHERM RING TONGUE TERMINAL | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 0.6mm2 | Distrelec |
TERMINAL,PIDG TFL R 22-20 6 | TTI Europe |
Special Order: TERMINAL,PIDG PTFE R 22-20 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 20 AWG Wire Size: .3 – .6 mm² Wire Size: 509 – 1290 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 20 AWG .3 – .6 mm² 509 – 1290 CMA | Ring Terminal | Part Number: 50831-1 | Internal Number: 50831-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 50831-1?
Additional datasheets, footprints and schematics for 50831-1 are listed on our Part Details page. You can also find images and similar parts to 50831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50831-1 fall under?
The 50831-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50831-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50831-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 50831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50831-1 often in real-time on the comparison pages.
What if I can't find stock of 50831-1?
You can fill out our help required form which you can use to request a quote for 50831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.