Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,294.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,702.11
|
No stock
|
Buy Now | |
TE Store
from US$1,551.81
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$1,901.73
|
11
in stock
|
Buy Now | |
Distrelec
from US$1,572.16
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$1,711.32
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,711.32
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,633.92
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,890.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,373.17
|
-
|
Buy Now | |
RS Americas
from US$1,294.52
|
-
|
Buy Now | |
element14
from US$1,770.01
|
-
|
Buy Now | |
Boersig
from US$2,016.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Heavy Head Hand Tool |
Specification Type | MIL Spec, TE Product Specification (114-) |
HHHT PIDG PEEK STRATO 24-22 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Hand Crimping Tool | Part Number: 576778 | Internal Number: 576778 | TE Connectivity | TE Store |
Crimpers/Crimping Tools HD HT STRATO #24-#22 | Rapid Electronics |
TE Connectivity General Hand Tool Used In The Aircraft A | Distrelec |
HEAVY HD HT, STRATO #24-#22 | Heilind Electronics |
Crimpers/Crimping Tools Hd Ht Strato #24-#22 |Amp Te Connectivity 576778 | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Certi-Crimp Hand Tools, HEAVY HD HT, STRATO Number 24-22, CERTI-CRIMP Series | TE Connectivity 576778 | RS Americas |
HAND TOOL, RATCHET, 24-22AWG TERMINAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG/STRATO-THERM Series 24-22AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 576778?
Additional datasheets, footprints and schematics for 576778 are listed on our Part Details page. You can also find images and similar parts to 576778 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 576778 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 576778 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 576778 fall under?
The 576778 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 576778 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 576778 you can contact the distributor directly for product support, shipping queries etc.
Is the 576778 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 576778 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 576778.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 576778 often in real-time on the comparison pages.
What if I can't find stock of 576778?
You can fill out our help required form which you can use to request a quote for 576778 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.