Prices starting from US$0.56
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.04 |
1,750
|
Buy Now | |
Newark Electronics | US$0.56 |
5,683
|
Buy Now | |
Rapid Electronics | US$1.39 |
723
|
Buy Now | |
Chip One Stop | US$1.05 |
723
|
Buy Now | |
Distrelec | US$0.92 |
723
|
Buy Now | |
Farnell | US$1.30 |
365
|
Buy Now | |
TTI Europe | US$0.79 |
115
|
Buy Now | |
Avnet America | US$0.77 |
-
|
Buy Now | |
RS Americas | US$0.95 |
-
|
Buy Now | |
element14 | US$1.30 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Black |
Weight per Piece | .706g |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .781in, 19.837mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .035 – .1in, .889 – 2.54mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Wire Size | 24 – 22AWG, 509 – 810CMA, .2 – .3mm² |
Stud Diameter | .171in, 4.3mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
Terminals Ring 22Awg Rohs Compliant: Yes |Amp Te Connectivity 151440 | Newark Electronics |
Ring terminal, PIDG, black,AWG 24-22, M4 | RS |
Terminals RING 22AWG | Rapid Electronics |
TE Connectivity - AMP PIDG 22 RING %238 | Distrelec |
TERMINAL, RING TONGUE, #8, 22AWG, BLACK | Farnell |
PIDG Ring Tongue Terminal 22-24AWG 19.98mm 7.14mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, black, AWG 24-22, M4 | TE Connectivity 151440 | RS Americas |
Where can I find additional details, specifications and documents for a 151440?
Additional datasheets, footprints and schematics for 151440 are listed on our Part Details page. You can also find images and similar parts to 151440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151440 fall under?
The 151440 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 151440 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151440 you can contact the distributor directly for product support, shipping queries etc.
Is the 151440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151440 have stock available?
Authorised distributors including Newark Electronics, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 151440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151440 often in real-time on the comparison pages.
What if I can't find stock of 151440?
You can fill out our help required form which you can use to request a quote for 151440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.