Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
6,115
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
3,998
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
2,906
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
1,092
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
60
in stock
|
Buy Now | |
element14
from US$1.07
|
60
in stock
|
Buy Now | |
Farnell
from US$1.06
|
60
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
TE Store
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.05g |
---|---|
Stripe Color | Black |
Inspection Slot | No |
Plating Material | Tin |
Insulation Sleeve Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 19.812mm, .78in |
Tongue Thickness | .031in, .79mm |
Wire Size | 509 – 810CMA, .2 – .4mm², 24 – 22AWG |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Sealable | No |
Stud Size | M5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Ring terminal, PIDG, black,AWG 24-22, M5 | RS |
TERMINAL PIDG RING TONGUE 22 AWG BLACK | Rapid Electronics |
TE Connectivity - AMP TERMINAL PIDG RING TONGUE 22 AWG BLACK | Distrelec |
Terminal, Ring Tongue, #10, 22Awg, Black Rohs Compliant: Yes |Amp Te Connectivity 151441 | Newark Electronics |
TERMINAL, RING TONGUE, #10, 22AWG, BLACK | element14 |
Ring Tongue Terminal 22-24AWG 19.9mm 7.1mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, black, AWG 24-22, M5 | TE Connectivity 151441 | RS Americas |
Special Order: TERMINAL PIDG RING TONGUE 22 AWG BLACK Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 22 AWG Wire Size: .2 – .4 mm² Wire Size: 509 – 810 CMA Stud Size: M5 Closed Ring Tongue Terminal 24 – 22 AWG .2 – .4 mm² 509 – 810 CMA | Ring Terminal | Part Number: 151441 | Internal Number: 151441 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
Approval Bodies | IEC UL |
Approvals / Standards | IEC 60601 |
External Depth | 68mm |
External Length / Height | 39mm |
External Width | 105mm |
Input Current | 700mA |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Output Current Max | 2.5A |
Power Rating | 30W |
Power Supply Type | Switch Mode |
Where can I find additional details, specifications and documents for a 151441?
Additional datasheets, footprints and schematics for 151441 are listed on our Part Details page. You can also find images and similar parts to 151441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151441 fall under?
The 151441 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 151441 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151441 you can contact the distributor directly for product support, shipping queries etc.
Is the 151441 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151441 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 151441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151441 often in real-time on the comparison pages.
What if I can't find stock of 151441?
You can fill out our help required form which you can use to request a quote for 151441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.