Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.18
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$3.30
|
861
in stock
|
Buy Now | |
Distrelec
from US$3.66
|
811
in stock
|
Buy Now | |
TE Store
from US$5.32
|
690
in stock
|
Buy Now | |
Powell Electronics
from US$5.38
|
419
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$6.03
|
50
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$3.82
|
-
|
Buy Now | |
element14
from US$3.28
|
-
|
Buy Now | |
Boersig
from US$3.27
|
-
|
Buy Now | |
Electro Enterprises
from US$3.89
|
-
|
Buy Now | |
TTI Europe
from US$3.31
|
-
|
Buy Now | |
Farnell
from US$3.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | .25g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Overall Length | .835in, 21.209mm |
Wire Size | 22 – 20AWG, .3 – .6mm², 509 – 1290CMA |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-052 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
TERMINAL PIDG PTFE R 22-20 10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 0.6mm2 | Distrelec |
TERMINAL,PIDG PTFE R 22-20 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 20 AWG Wire Size: .3 – .6 mm² Wire Size: 509 – 1290 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 20 AWG .3 – .6 mm² 509 – 1290 CMA | Ring Terminal | Part Number: 50832-1 | Internal Number: 50832-1 | TE Connectivity | TE Store |
Ring terminal,PIDG,STRATO-THERM,M5,green | RS |
Terminal,pidg Tfl R 22-20 10 Rohs Compliant: Yes |Amp Te Connectivity 50832-1 | Newark Electronics |
Ring Tongue Terminal 20-22AWG 21.33mm 7.92mm Nickel Loose Piece | Avnet America |
Ring terminal, PIDG, STRATO-THERM, M5,green | TE Connectivity 50832-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | Green |
Where can I find additional details, specifications and documents for a 50832-1?
Additional datasheets, footprints and schematics for 50832-1 are listed on our Part Details page. You can also find images and similar parts to 50832-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50832-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50832-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50832-1 fall under?
The 50832-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50832-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50832-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50832-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50832-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Powell Electronics and RS have stock available or on a lead time for 50832-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50832-1 often in real-time on the comparison pages.
What if I can't find stock of 50832-1?
You can fill out our help required form which you can use to request a quote for 50832-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.