Prices starting from US$0.69
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.81 |
4,069
|
Buy Now | |
TE Store | US$1.37 |
14,610
|
Buy Now | |
Newark Electronics | US$1.14 |
4,069
|
Buy Now | |
Rapid Electronics | US$1.19 |
4,069
|
Buy Now | |
Chip One Stop | US$0.82 |
4,069
|
Buy Now | |
Avnet America | US$0.69 |
-
|
Buy Now | |
RS Americas | US$0.76 |
-
|
Buy Now | |
Boersig | US$0.70 |
-
|
Buy Now |
Insulation Sleeve Color | Black |
---|---|
Stripe Color | Black |
Plating Material | Tin |
Weight per Piece | 2.035g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 24 – 22AWG, 509 – 810CMA, .2 – .4mm² |
Wire Insulation Diameter | .035 – .1in, .889 – 2.54mm |
Stud Diameter | .118in, 3mm |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Overall Length | 18.948mm, .746in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M2.5 |
Insulated | Yes |
Sealable | No |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R T PIDG NYL AWG 22 # Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 22 AWG Wire Size: .2 – .4 mm² Wire Size: 509 – 810 CMA Stud Size: M2.5 Closed Ring Tongue Terminal 24 – 22 AWG .2 – .4 mm² 509 – 810 CMA | Ring Terminal | Part Number: 151458 | Internal Number: 151458 | TE Connectivity | TE Store |
Terminals Nyl-Ring 24-22 Blk # M2.5 |Amp Te Connectivity 151458 | Newark Electronics |
Terminals NYL-RING 24-22 BLK # M2.5 | Rapid Electronics |
TE Connectivity - AMP TERMINAL R T PIDG NYL AWG 22 %23 | Distrelec |
PIDG Ring Tongue Terminal 22-24AWG 18.95mm 5.54mm Tin Loose Piece | Avnet America |
Terminal R T PIDG, Nyl Awg 22 # | TE Connectivity 151458 | RS Americas |
Where can I find additional details, specifications and documents for a 151458?
Additional datasheets, footprints and schematics for 151458 are listed on our Part Details page. You can also find images and similar parts to 151458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151458 fall under?
The 151458 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 151458 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151458 you can contact the distributor directly for product support, shipping queries etc.
Is the 151458 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151458 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 151458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151458 often in real-time on the comparison pages.
What if I can't find stock of 151458?
You can fill out our help required form which you can use to request a quote for 151458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.