Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
1,050
in stock
|
Buy Now | |
TE Store
from US$1.47
|
3,883
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
263
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .706g |
Insulation Sleeve Color | Black |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Wire Size | 509 – 810CMA, 24 – 22AWG, .2 – .3mm² |
Stud Diameter | 3.6mm, .142in |
Overall Length | .79in, 19.98mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG 22 RING #6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 22 AWG Wire Size: .2 – .3 mm² Wire Size: 509 – 810 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 24 – 22 AWG .2 – .3 mm² 509 – 810 CMA | Ring Terminal | Part Number: 151439 | Internal Number: 151439 | TE Connectivity | TE Store |
Ring terminal,PIDG,black,AWG 24-22, M3.5 | RS |
TE Connectivity - AMP PIDG 22 RING %236 | Distrelec |
Pidg 22 Ring #6 Rohs Compliant: Yes |Amp Te Connectivity 151439 | Newark Electronics |
PIDG Ring Tongue Terminal 22-24AWG 19.98mm 7.14mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, black, AWG 24-22, M3.5 | TE Connectivity 151439 | RS Americas |
Where can I find additional details, specifications and documents for a 151439?
Additional datasheets, footprints and schematics for 151439 are listed on our Part Details page. You can also find images and similar parts to 151439 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151439 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151439 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151439 fall under?
The 151439 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 151439 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151439 you can contact the distributor directly for product support, shipping queries etc.
Is the 151439 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151439 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Chip One Stop and Distrelec have stock available or on a lead time for 151439.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151439 often in real-time on the comparison pages.
What if I can't find stock of 151439?
You can fill out our help required form which you can use to request a quote for 151439 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.