Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
No stock
|
Buy Now | |
TE Store
from US$5.21
|
1,235
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.33
|
172
in stock
|
Buy Now | |
Rapid Electronics
from US$4.66
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
22
in stock
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
Boersig
from US$3.28
|
-
|
Buy Now | |
Electro Enterprises
from US$2.53
|
-
|
Buy Now | |
Distrelec
from US$3.96
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 10g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | .035 – .1in, .889 – 2.54mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Overall Length | .835in, 21.209mm |
Wire Size | 509 – 1290CMA, 22 – 20AWG, .3 – .6mm² |
Tongue Thickness | .64mm, .025in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #8, M4 |
Insulated | Yes |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG PTFE R 22-20 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 20 AWG Wire Size: .3 – .6 mm² Wire Size: 509 – 1290 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 20 AWG .3 – .6 mm² 509 – 1290 CMA | Ring Terminal | Part Number: 50832 | Internal Number: 50832 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, 20Awg, Green | Newark Electronics |
Terminals TERMINAL PIDG TFL R | Rapid Electronics |
Ring Tongue Terminal 20-22AWG 20.85mm 7.92mm Nickel Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,PIDG PTFE R 22-20 8 | Distrelec |
Where can I find additional details, specifications and documents for a 50832?
Additional datasheets, footprints and schematics for 50832 are listed on our Part Details page. You can also find images and similar parts to 50832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50832 fall under?
The 50832 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50832 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50832 you can contact the distributor directly for product support, shipping queries etc.
Is the 50832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50832 have stock available?
Authorised distributors including TE Store, Newark Electronics, Transfer Multisort Elektronik, Rapid Electronics and Chip One Stop have stock available or on a lead time for 50832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50832 often in real-time on the comparison pages.
What if I can't find stock of 50832?
You can fill out our help required form which you can use to request a quote for 50832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.