Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
6,062
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
6,062
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
6,062
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
6,062
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
TE Store
from US$1.29
|
-
|
Buy Now | |
Farnell
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Black |
Weight per Piece | .706g |
Insulation Sleeve Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .118in, 3mm |
Overall Length | .79in, 19.98mm |
Wire Size | .2 – .3mm², 24 – 22AWG, 509 – 810CMA |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Stud Size | M2.5 |
Operating Temperature Range | 105°C, 221°F |
Ring Terminal, 0.3Mm2 |Amp Te Connectivity 151438 | Newark Electronics |
Terminals RING 22AWG | Rapid Electronics |
TE Connectivity - AMP PIDG 22 RING %234 | Distrelec |
Ring Terminal PIDG 24-22AWG Black M2.5 | RS |
Ring Tongue Terminal 22-24AWG 19.98mm 7.14mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Term, M2.5 Stud Size,24 to 22AWG, Black | TE Connectivity 151438 | RS Americas |
Special Order: PIDG 22 RING #4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 22 AWG Wire Size: .2 – .3 mm² Wire Size: 509 – 810 CMA Stud Size: M2.5 Closed Ring Tongue Terminal 24 – 22 AWG .2 – .3 mm² 509 – 810 CMA | Ring Terminal | Part Number: 151438 | Internal Number: 151438 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 151438?
Additional datasheets, footprints and schematics for 151438 are listed on our Part Details page. You can also find images and similar parts to 151438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151438 fall under?
The 151438 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 151438 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151438 you can contact the distributor directly for product support, shipping queries etc.
Is the 151438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151438 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 151438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151438 often in real-time on the comparison pages.
What if I can't find stock of 151438?
You can fill out our help required form which you can use to request a quote for 151438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.