Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now | |
Powell Electronics
from US$2.32
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
531
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
531
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
531
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
531
in stock
|
Buy Now | |
TE Store
from US$3.06
|
103
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .839in, 21.32mm |
Wire Insulation Diameter | .89 – 1.9mm, .035 – .075in |
Wire Size | .205 – .326mm², 24 – 22AWG |
Wire Insulation Diameter (Max) | .075in, 1.9mm |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Wire/Cable Type | Stranded |
Stud Size | #4 |
Insulated | Yes |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 260°C, 500°F |
Terminals Terml Rt Pidg Peek Strato 24-22 Awg |Amp Te Connectivity 1577618-1 | Newark Electronics |
Terminals TERML RT PIDG PEEK STRATO 24-22 AWG | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 0.326mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL RT PIDG PEEK STRATO 24-22 AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 22 AWG Wire Size: .205 – .326 mm² Stud Size: #4 Stud Diameter: 3.02 mm Closed Ring Tongue Terminal 24 – 22 AWG .205 – .326 mm² #4 | Ring Terminal | Part Number: 1577618-1 | Internal Number: 1577618-1 | 3.02 mm | TE Connectivity | TE Store |
AMP1577618-1 | Avnet America |
TERMINAL RT PIDG PEEK STRATO | TTI Europe |
Where can I find additional details, specifications and documents for a 1577618-1?
Additional datasheets, footprints and schematics for 1577618-1 are listed on our Part Details page. You can also find images and similar parts to 1577618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577618-1 fall under?
The 1577618-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577618-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577618-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1577618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577618-1 often in real-time on the comparison pages.
What if I can't find stock of 1577618-1?
You can fill out our help required form which you can use to request a quote for 1577618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.